EN
  • EN
  • DE

CV0J151MAMANG

Part No CV0J151MAMANG
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 245001-CV0J151MAMANG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CV0J151MAMANG CAD Model

Description

CV0J151MAMANG Capacitor

The CV0J151MAMANG provides a dependable solution for applications demanding high-quality capacitors with reliable performance and longevity.

  • Applications:
    • Switch mode power supplies
    • Computing equipment
    • Lighting controls
    • Battery-powered devices
  • Features and Benefits:
    • 150μF capacitance ensures stable circuit operation
    • Optimized for low energy wastage
    • Space-efficient design for compact layouts
    • Meets stringent environmental standards
  • Additional Details:
    • Electrical Rating: 6.3V
    • Can operate from -40°C to +125°C
    • Lifetime assurance for demanding conditions

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
KEC
Need more? Email Us
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
Lite-On Inc.
Diode Schottky 40V 2A 2-Pin SMB
Lowest to $13.3634
Bourns Inc.
Lowest to $0.2691
EPCOS (TDK)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
BITEK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess