EN
  • EN
  • DE

DSC30TC

Part No DSC30TC
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog END - OF - LIFE
Description 3.0A Power Rectifier  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1169799-DSC30TC
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSC30TC CAD Model

Description

The SANYO Semiconductor DSC30TC is a small-signal Schottky diode designed for use in high-frequency applications.

  • Maximum Forward Current: 30mA
  • Maximum Reverse Voltage: 30V
  • Applications: RF detectors, mixers, and other high-frequency circuits.
  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • RoHS Verification: Required

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess