EN
  • EN
  • DE

LA4742L-S

Part No LA4742L-S
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827162-LA4742L-S
Ultra Librarian 3D Model Ultra Librarian LA4742L-S CAD Model

Description

The LA4742L-S is a BTL (Bridge-Tied Load) audio power amplifier IC manufactured by SANYO Semiconductor. It's designed for automotive audio applications, providing high output power with low distortion, and incorporates various protection circuits to ensure reliable operation in harsh automotive environments.

Applications:

  • Automotive audio systems (car radios, head units)
  • Portable audio devices
  • General audio amplification

Features:

  • BTL output configuration: Delivers higher output power compared to single-ended amplifiers for a given supply voltage.
  • Low distortion: Provides high-fidelity audio reproduction.
  • Built-in protection circuits: Includes overvoltage, undervoltage, short-circuit, and thermal shutdown protection.
  • Muting function: Allows for silent on/off switching.
  • Standby function: Reduces power consumption when the amplifier is not in use.
  • Few external components required: Simplifies circuit design and reduces BOM cost.

Benefits:

  • High output power: Enables loud and clear audio in automotive environments.
  • Excellent audio quality: Minimizes distortion for high-fidelity sound reproduction.
  • Robust protection: Ensures reliable operation under various fault conditions.
  • Easy to use: Simplified circuit design reduces development time and cost.
  • Low power consumption: Standby function helps to conserve battery power in automotive applications.

Additional Details:

The LA4742L-S typically operates from a 12V power supply, common in automotive systems. It can deliver several watts of output power into a 4-ohm or 8-ohm load. The IC is usually packaged in a multi-lead package designed for efficient heat dissipation. The built-in protection circuits are crucial for automotive applications where voltage transients and extreme temperatures can occur. The muting and standby functions are controlled via external pins, allowing for integration with other system components. The IC also features diagnostic outputs that can be used to monitor the amplifier's status and detect fault conditions.

The datasheet specifies the precise operating voltage range, output power capabilities under various load conditions, total harmonic distortion (THD) levels, and thermal characteristics. It also provides detailed application circuit diagrams and PCB layout recommendations to ensure optimal performance and stability. External components such as decoupling capacitors, feedback resistors, and output filters are required to complete the amplifier circuit. The LA4742L-S is designed to be RoHS compliant, minimizing its environmental impact.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess