EN
  • EN
  • DE

LA7148M-MPB

Part No LA7148M-MPB
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973367-LA7148M-MPB
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA7148M-MPB CAD Model

Description

The LA7148M-MPB is a single-channel playback amplifier IC designed for use in audio and video equipment. Manufactured by SANYO Semiconductor (U.S.A) Corporation, it is specifically tailored for applications requiring high-quality audio reproduction, such as tape recorders and other audio playback devices. This IC integrates the necessary circuitry for amplifying and processing audio signals, ensuring a clean and clear output.

Applications:

  • Tape Recorders: Used in cassette and reel-to-reel tape recorders to amplify the playback signal from the tape head.
  • Portable Audio Players: Employed in portable audio players to provide audio amplification for headphone or speaker output.
  • Video Cassette Recorders (VCRs): Integrated into VCRs to amplify the audio signal during playback.
  • Audio Mixing Consoles: Used as a component in audio mixing consoles for pre-amplification of audio signals.
  • Amplifiers: Applicable in various amplifier circuits for signal amplification.

Features:

  • Single-Channel Playback Amplifier: Designed for single-channel audio playback applications.
  • High Gain: Provides high gain amplification for weak audio signals.
  • Low Noise: Features low noise characteristics for clear and high-quality audio reproduction.
  • Wide Operating Voltage Range: Operates over a wide voltage range, accommodating various power supply configurations.
  • Compact Package: Available in a compact package for easy integration into electronic devices.
  • Low Distortion: Exhibits low distortion, ensuring accurate reproduction of the original audio signal.

Benefits:

  • High-Quality Audio Playback: Provides clear and high-quality audio reproduction, enhancing the listening experience.
  • Simplified Circuit Design: Integrated functionality simplifies circuit design, reducing the number of external components required.
  • Enhanced System Performance: High gain and low noise characteristics enhance system performance.
  • Versatile Application: Suitable for a wide range of audio playback applications.
  • Reliable Operation: Designed for reliable operation in various environments.

Additional Details:

The LA7148M-MPB typically requires minimal external components for operation, making it easy to integrate into audio playback circuits. The IC includes internal compensation circuitry to ensure stable performance. Detailed specifications, including gain, noise figure, and operating voltage range, can be found in the product datasheet provided by SANYO Semiconductor (U.S.A) Corporation.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess