The LA7780M-TE-L is a single-chip electronic volume IC designed and manufactured by SANYO Semiconductor. It integrates various audio processing functions into a single compact package, aiming to reduce the number of external components and simplify circuit design in audio applications.
Applications
- Car audio systems
- Home stereo systems
- Multimedia speakers
- Audio-visual equipment
- Portable audio players
Features
- Built-in electronic volume control with a wide attenuation range.
- Integrated input selector for multiple audio sources.
- Low total harmonic distortion (THD) for high-fidelity audio reproduction.
- Low noise characteristics, ensuring clear audio output.
- Compact surface-mount package (typically a small outline package, SOP) for space-saving designs.
- Built-in mute function for suppressing unwanted noise during power-on or power-off.
- DC control for volume, balance, and tone.
Benefits
- Reduced component count simplifies PCB layout and lowers BOM (Bill of Materials) costs.
- Improved audio quality due to low THD and noise characteristics.
- Enhanced system reliability due to integrated functionality.
- Space-saving design allows for smaller and more compact audio products.
- Simplified control interface makes it easier to implement user-friendly audio control systems.
- Precise volume control over a wide range using a DC voltage.
Additional Details
The LA7780M-TE-L typically operates on a single power supply voltage (e.g., 5V or 8V). It includes internal protection circuits to prevent damage from overvoltage, overcurrent, and thermal overload. The device's performance characteristics, such as THD, signal-to-noise ratio, and channel separation, are specified in its datasheet. The specific package type is crucial for PCB layout and assembly, so consulting the datasheet is necessary. It's important to review the datasheet for detailed electrical characteristics, pin configurations, and application circuit examples.