EN
  • EN
  • DE

LB1991V

Part No LB1991V
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description Three-Phase Brushless Motor Driver for Portable VCR Capstan Motors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195159-LB1991V
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1991V CAD Model

Description

The LB1991V is a three-phase brushless DC motor driver manufactured by SANYO Semiconductor (now ON Semiconductor). This IC is designed to efficiently control and drive brushless DC motors, making it suitable for various applications requiring precise motor control and low power consumption. It integrates various protection features and control functionalities for reliable operation.

Applications

  • Fan motors in cooling systems
  • Spindle motors in optical drives
  • Pump motors in fluid transfer systems
  • Small appliances (e.g., vacuum cleaners, blenders)
  • Robotics

Features

  • Three-phase brushless DC motor driver
  • Built-in Hall sensor amplifier
  • PWM speed control
  • Current limiting protection
  • Thermal shutdown protection
  • Forward/reverse rotation control

Benefits

  • Efficient motor control: Provides precise control over motor speed and torque.
  • Reduced system complexity: Integrates all necessary functions for driving a brushless DC motor.
  • Enhanced system reliability: Built-in protection features prevent damage to the motor and driver IC.
  • Lower power consumption: Optimized for low-power applications.
  • Simplified circuit design: Requires minimal external components.

Additional Details

The LB1991V is a versatile motor driver IC suitable for a wide range of applications involving three-phase brushless DC motors. Its integrated Hall sensor amplifier simplifies the design process by eliminating the need for external amplification circuitry. The PWM speed control allows for precise adjustment of motor speed, while the current limiting and thermal shutdown protection features ensure reliable operation under various load conditions. The forward/reverse rotation control provides additional flexibility in motor control applications. Designers should consult the official ON Semiconductor (formerly SANYO Semiconductor) datasheet for detailed specifications, including voltage and current ratings, PWM frequency range, and thermal characteristics. The LB1991V is often used in cooling fan applications in computers and other electronic devices due to its low power consumption and efficient motor control capabilities. Its integrated protection features and ease of use make it a popular choice for designers seeking a reliable and cost-effective solution for driving three-phase brushless DC motors.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4664 $73.3992
6+ $20.0751 $120.4506
9+ $19.4479 $175.0311
13+ $18.8196 $244.6548
16+ $18.1924 $291.0784
22+ $16.3109 $358.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess