EN
  • EN
  • DE

LC361000AMLL-70-TRA

Part No LC361000AMLL-70-TRA
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009882-LC361000AMLL-70-TRA
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC361000AMLL-70-TRA CAD Model

Description

The LC361000AMLL-70-TRA is a high-speed, low-power 3.3V-only CMOS SRAM (Static Random-Access Memory) manufactured by SANYO Semiconductor (U.S.A) Corporation. It is organized as 131,072 words by 8 bits. This device is designed for memory applications where fast access time and low power consumption are critical.

Applications:

  • Data caching in embedded systems
  • High-speed memory for digital signal processing (DSP)
  • Buffer memory in communication equipment
  • Main memory in battery-powered devices
  • Industrial control systems

Features:

  • Fast Access Time: 70 ns
  • Low operating current
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Available in a compact package

Benefits:

  • Improved system performance due to fast memory access
  • Extended battery life in portable applications because of the low power consumption
  • Simplified system design due to the single 3.3V power supply requirement
  • Easy interfacing with other digital components due to the TTL compatibility
  • Reduced board space requirements due to the compact package

Technical Specifications:

The LC361000AMLL-70-TRA operates from a single 3.3V power supply. It has a typical operating current in the milliampere range (mA), which contributes to its low power characteristic. The device supports a 70ns access time, making it suitable for high-speed data retrieval. The SRAM is offered in a thin small outline package (TSOP) for space-constrained applications. Data retention voltage is typically low, ensuring data integrity during power-down modes. This SRAM is designed to operate over a standard industrial temperature range.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess