EN
  • EN
  • DE

LC876572V-5R46

Part No LC876572V-5R46
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068999-LC876572V-5R46
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC876572V-5R46 CAD Model

Description

The LC876572V-5R46 is a microcontroller manufactured by SANYO Semiconductor. It is used in a variety of consumer electronics applications, primarily in devices such as televisions, remote controls, and home appliances. The microcontroller handles control functions, data processing, and interfacing with other components within the device. It integrates CPU, memory, and I/O interfaces, making it suitable for embedded systems.

Applications

  • Televisions
  • Remote controls
  • Home appliances
  • General embedded control applications

Features

  • 8-bit CPU core
  • Integrated ROM for program storage
  • RAM for data storage
  • Built-in timers and counters
  • I/O ports for interfacing with external devices
  • Serial communication interfaces (e.g., UART)
  • Interrupt handling capabilities

Benefits

  • Compact and integrated solution
  • Versatile for various consumer electronics
  • Easy to interface with external peripherals
  • Cost-effective for high-volume production

The LC876572V-5R46 microcontroller incorporates an 8-bit CPU core, responsible for performing arithmetic and logical operations to control external devices and manage input data. It includes integrated ROM (Read-Only Memory) for storing program instructions and RAM (Random Access Memory) for enabling temporary data storage during operation. This integration helps to optimize code execution and data manipulation.

The built-in timers and counters allow for precise timing and counting functions, which are essential in many control applications such as motor control and frequency measurement. The I/O ports facilitate interfacing with external sensors, actuators, and other peripherals, enabling the microcontroller to interact with and control various electronic devices. Serial communication interfaces, such as UART (Universal Asynchronous Receiver/Transmitter), enable communication with other devices and systems.

The interrupt handling capability allows the microcontroller to respond quickly to external events, ensuring timely execution of critical tasks. This feature is vital in real-time control systems where immediate responses to external triggers are needed. The microcontroller provides a versatile and efficient solution for embedded control needs, particularly in consumer electronics applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess