EN
  • EN
  • DE

LE25FU206TT

Part No LE25FU206TT
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827488-LE25FU206TT
Ultra Librarian 3D Model Ultra Librarian LE25FU206TT CAD Model

Description

The LE25FU206TT is a 2-Mbit serial flash memory device manufactured by SANYO Semiconductor (U.S.A) Corporation, now part of ON Semiconductor. This memory is commonly used for storing firmware, configuration data, and other non-volatile data in embedded systems.

Applications:

  • Embedded systems
  • Consumer electronics
  • Industrial control systems
  • IoT (Internet of Things) devices
  • Data logging

Features:

  • 2-Mbit (256K x 8) Serial Flash Memory
  • SPI (Serial Peripheral Interface) Compatible
  • Single Voltage Supply: 2.7V to 3.6V
  • Fast Read/Write Operation
  • Low Power Consumption
  • Small Package: TSSOP-8

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • SPI Interface: Simplifies interfacing with microcontrollers.
  • Low Power Consumption: Extends battery life in portable applications.
  • Fast Operation: Enables quick data access and storage.
  • Compact Size: Allows for high-density board layouts.

Additional Details:

The LE25FU206TT operates with a single voltage supply ranging from 2.7V to 3.6V. It uses the SPI interface for communication, allowing for easy integration with a wide range of microcontrollers. The device supports various read and write operations, including page program, sector erase, and chip erase. The small TSSOP-8 package makes it ideal for space-constrained applications. Serial flash memory is used for storing data that needs to be retained even when the device is powered off, and it is a common component in many electronic systems.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess