EN
  • EN
  • DE

LV8860V-TLM-H

Part No LV8860V-TLM-H
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Motor Drivers, Controllers
Description SINGLE-PHASE FULL-WAVE FAN MOTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr SANYO Semiconductor (U.S.A) Corporation
Package Bulk
Product Status Active
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel, PWM
Technology Bi-CMOS
Applications Fan Motor Driver
Current - Output 700mA
Voltage - Supply 6V ~ 34V
Voltage - Load 6V ~ 34V
Temperature Range - Operating -40°C ~ 95°C (TA)
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-SSOP
Base Product Number LV8860
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880326-LV8860V-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV8860V-TLM-H CAD Model

Description

The 880326-LV8860V-TLM-H is a motor driver and controller integrated circuit (IC) from SANYO Semiconductor (U.S.A) Corporation.

  • Application: Fan Motor
  • Functions: Fully Integrated Control and Power Stage
  • Package: Bulk
  • Standard Package: 1 piece
  • Technology: Bi-CMOS
  • Current Output: 700mA
  • Interface Options: Parallel and PWM
  • Output Configuration: Half Bridge, Two Channels
  • Voltage Load: 6V to 34V
  • Motor Type: Brushed DC Motors
  • Mounting: Surface Mount Technology
  • Package: 16-LSSOP
  • Supplier Device Package: 16-SSOP
  • Operating Temperature: -40°C to 95°C
  • HTSUS Code: 8542.39.0001
  • Product Status: Active

You May Also Be Interested in

Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0648 $61.9440
70+ $1.6943 $118.6010
110+ $1.6413 $180.5430
150+ $1.5884 $238.2600
190+ $1.5355 $291.7450
255+ $1.3765 $351.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess