EN
  • EN
  • DE

STK396-120-E

Part No STK396-120-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 345858-STK396-120-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK396-120-E CAD Model

Description

The STK396-120-E is a thick-film hybrid IC developed by SANYO Semiconductor. It's primarily designed as a convergence correction circuit for CRT (Cathode Ray Tube) displays, specifically targeting high-resolution applications. These modules simplify the design and manufacturing process for convergence correction, offering a compact and reliable solution.

Applications:

  • CRT Projectors: Used in the red, green and blue convergence circuits of CRT projectors to align the images precisely.
  • High-Resolution CRT Displays: Employed in professional monitors and other high-end CRT displays requiring accurate convergence.
  • Rear Projection TVs: Integrates into the convergence circuitry of rear-projection television sets to enhance image clarity and alignment.

Features:

  • Built-in Convergence Correction Circuitry: Contains all necessary components for dynamic convergence correction within a single package.
  • Simplified Design: Reduces the number of external components required, streamlining the circuit design process.
  • High Reliability: Manufactured with robust thick-film hybrid technology for long-term stability and performance.
  • Compact Size: Enables miniaturization of convergence correction circuits.
  • Optimized for High-Resolution Displays: Designed to meet the demanding requirements of high-resolution CRT displays.

Benefits:

  • Improved Image Quality: Provides precise convergence correction, resulting in sharper, more focused images.
  • Reduced Manufacturing Costs: Simplifies the design and assembly process, lowering overall production costs.
  • Enhanced System Reliability: Offers a reliable and stable solution for convergence correction.
  • Faster Time-to-Market: Speeds up the development cycle by providing a pre-engineered convergence correction solution.
  • Lower Component Count: Reduces the number of discrete components, leading to a smaller and more efficient design.

Additional Details:

The STK396-120-E operates on a single power supply voltage, typically around 12V. The input signals are analog voltages representing the horizontal and vertical deflection currents. The module then generates the appropriate correction signals to compensate for any convergence errors. Detailed specifications include parameters such as input impedance, output voltage range, and distortion characteristics. The device uses thick film hybrid technology, ensuring a robust and reliable performance. The precise correction capabilities of the STK396-120-E are critical for delivering a high-quality viewing experience in CRT-based displays.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8739 $58.1085
37+ $3.1786 $117.6082
57+ $3.0792 $175.5144
78+ $2.9799 $232.4322
101+ $2.8806 $290.9406
135+ $2.5826 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess