EN
  • EN
  • DE

STK400-070

Part No STK400-070
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Description 3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 345860-STK400-070
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK400-070 CAD Model

Description

The STK400-070 is a hybrid IC audio power amplifier module manufactured by SANYO Semiconductor. This module is designed to deliver high-quality audio amplification in various consumer electronics applications. It offers a compact and efficient solution for amplifying audio signals, simplifying the design and manufacturing of audio equipment.

Applications:

  • Stereo Amplifiers: Used as the main amplification stage in stereo amplifiers for home audio systems.
  • Audio-Video Receivers (AVRs): Integrated into AVRs to provide power amplification for surround sound channels.
  • Powered Speakers: Employed in powered speakers to amplify the audio signal directly within the speaker enclosure.
  • Mini-Component Systems: Found in mini-component audio systems to deliver amplified audio output.

Features:

  • High Output Power: Delivers a significant amount of audio power, suitable for driving various speaker types.
  • Low Distortion: Provides high-fidelity audio reproduction with minimal harmonic distortion.
  • Built-in Protection Circuitry: Includes protection against overcurrent, overvoltage, and thermal overload.
  • Simplified Design: Reduces the number of external components required, streamlining the circuit design process.
  • Compact Size: Enables miniaturization of audio amplifier designs.

Benefits:

  • Improved Audio Quality: Provides clear and powerful audio amplification with minimal distortion.
  • Reduced Manufacturing Costs: Simplifies the design and assembly process, lowering overall production costs.
  • Enhanced System Reliability: Offers a robust and reliable solution for audio amplification.
  • Faster Time-to-Market: Speeds up the development cycle by providing a pre-engineered amplifier solution.
  • Smaller Footprint: Enables the design of compact audio equipment.

Additional Details:

The STK400-070 requires both positive and negative power supply voltages, typically around ±30V to ±40V, depending on the desired output power. The input signal is an analog audio signal. The module incorporates internal biasing and compensation circuitry to ensure stable operation and optimal performance. Specific parameters include output power at a given distortion level (THD), input impedance, gain, and signal-to-noise ratio. The device is designed to operate within a specified temperature range and requires adequate heat sinking to prevent overheating. The integration of protection circuitry is crucial for preventing damage to the module and connected speakers in the event of abnormal operating conditions.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess