EN
  • EN
  • DE

S-8436FF-YK-T1

Part No S-8436FF-YK-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description STEP-UP SWITCHING REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310571-S-8436FF-YK-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8436FF-YK-T1 CAD Model

Description

The S-8436FF-YK-T1 is a voltage detector from SII Semiconductor Corporation, part of their S-8436 series. These detectors are designed to monitor voltage levels and provide a reset signal when the voltage drops below a predefined threshold. The 'FF' and 'YK' likely represent specific voltage detection thresholds or other performance characteristics, while 'T1' signifies a specific packaging (typically tape and reel for automated assembly). The primary function of this device is to enhance system reliability by preventing malfunctions caused by undervoltage conditions.

Applications

  • Microprocessor Reset Circuits: Provides a reliable reset signal to microprocessors during power-up, power-down, or brownout conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and generates an alert or shutdown signal if the voltage falls out of the specified range.
  • Battery Management Systems (BMS): Monitors battery voltage to prevent over-discharge and prolong battery life.
  • Industrial Automation Equipment: Ensures stable operation of industrial control systems by monitoring critical voltage levels.
  • Consumer Electronics: Used in various consumer electronic devices to protect against voltage fluctuations and ensure reliable operation.

Features

  • High-Precision Voltage Detection: Provides accurate and reliable voltage monitoring.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Built-in Hysteresis: Prevents output oscillation during voltage transitions, ensuring a stable reset signal.
  • Small Package Size: Allows for compact and space-saving circuit designs.
  • CMOS Output: Provides a clean and reliable digital output signal.

Benefits

  • Improved System Reliability: Prevents data corruption and system crashes caused by undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in portable devices, prolonging battery life.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Enhanced System Protection: Safeguards sensitive electronic components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring solution for a wide range of applications.

Additional Details

The S-8436FF-YK-T1 is typically available in small surface-mount packages such as SOT-23 or similar. The specific voltage detection threshold and hysteresis voltage are determined by the 'FF' and 'YK' codes and must be confirmed in the product datasheet. It's crucial to consult the datasheet for detailed specifications, including operating temperature range, supply voltage range, and output characteristics. This device helps to ensure the stable and reliable operation of electronic systems by providing a timely reset signal when the supply voltage falls below a safe level.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess