EN
  • EN
  • DE

STK401-071

Part No STK401-071
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 345863-STK401-071
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK401-071 CAD Model

Description

The STK401-071 is a hybrid IC audio power amplifier module designed and manufactured by SANYO Semiconductor. This module serves as an audio amplification stage in a variety of consumer electronics, providing a compact and efficient solution for amplifying audio signals, and simplifying the design and manufacturing process.

Applications:

  • Stereo Amplifiers: Used as the core amplification component in home stereo systems.
  • Audio/Video Receivers (AVRs): Integrated into AVRs to amplify audio signals for surround sound setups.
  • Powered Speakers: Deployed within powered speaker systems to provide onboard amplification.
  • Mini and Micro Component Systems: Incorporated in smaller audio systems to boost audio signals.

Features:

  • High Output Power: Delivers substantial audio power suitable for driving a variety of speakers.
  • Low Harmonic Distortion: Ensures high-fidelity audio reproduction with minimal signal degradation.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal protection to safeguard the module and connected speakers.
  • Simplified Design: Reduces the need for external components, streamlining the overall design process.
  • Compact Size: Enables the creation of smaller and more integrated audio systems.

Benefits:

  • Improved Audio Quality: Provides clean, powerful, and high-fidelity sound amplification with minimal distortion.
  • Cost-Effective Solution: Simplifies the design process and reduces component count, leading to lower manufacturing costs.
  • Enhanced Reliability: Offers a robust and dependable solution for audio amplification.
  • Faster Time-to-Market: A pre-engineered amplifier simplifies the development process and reduces time to market.
  • Space-Saving Design: Facilitates the creation of compact audio devices.

Additional Details:

The STK401-071 typically requires dual power supplies (+V and -V) to operate, with typical voltage ranges of ±20V to ±35V depending on the desired output power. The module accepts analog audio input signals, amplifying them to drive loudspeakers. Internal biasing and compensation circuits ensure stable operation and optimized performance. Key specifications include output power ratings, Total Harmonic Distortion (THD), input impedance, voltage gain, and Signal-to-Noise Ratio (SNR). This module is designed to operate within specified temperature ranges, and proper heat sinking is generally required to prevent overheating and ensure reliable long-term performance. The integrated protection circuitry prevents damage to the module and connected speakers under various fault conditions. Consult datasheets for manufacturer-specific operational parameters and specifications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess