The STK401-250 is a thick-film hybrid IC developed by SANYO Semiconductor (U.S.A) Corporation, primarily designed for use as an audio power amplifier in high-fidelity audio systems. It integrates multiple components into a single package, simplifying amplifier design and offering robust performance.
Applications
- High-fidelity audio amplifiers
- Home theater systems
- Stereo receivers
- Powered speakers
- Musical instrument amplifiers
Features
- Output power: 50W per channel (typically into 8 ohms)
- Low distortion: THD typically 0.08% at rated output power
- Built-in protection circuits: Overcurrent, overvoltage, and thermal shutdown
- High power bandwidth
- Easy to use due to integrated design
Benefits
- High-quality audio reproduction with low distortion, ensuring clear and accurate sound.
- Simplified amplifier design, reducing component count and assembly time.
- Enhanced system reliability with built-in protection circuits, preventing damage from common fault conditions.
- Wide frequency response for accurate audio reproduction across the audible spectrum.
- Cost-effective solution for audio amplification due to integrated design.
Additional Details
The STK401-250 is typically supplied in a SIP (Single In-line Package). It requires a dual power supply, typically ±30V to ±40V. The device incorporates internal protection circuits that guard against overcurrent, overvoltage, and thermal overload, ensuring safe operation and preventing damage to the amplifier and connected speakers. SANYO's hybrid IC technology allows for precise component matching and thermal management, resulting in stable and reliable performance. The thick-film construction provides good heat dissipation, enhancing the IC's power handling capabilities. The STK401-250 is a well-established solution for audio amplification, known for its performance and ease of use. The device is now manufactured by other companies after SANYO discontinued its semiconductor business.