EN
  • EN
  • DE

STK4162II

Part No STK4162II
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description AF Power Amplifier (Split Power Supply) (35W + 35W min, THD = 0.4%)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261214-STK4162II
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK4162II CAD Model

Description

The STK4162II is a hybrid amplifier module manufactured by SANYO Semiconductor. This module is designed for audio amplification, providing high-quality sound reproduction in audio systems. It is a complete power amplifier solution that integrates all the necessary components into a single package.

Applications

  • Home audio amplifiers: Used in stereo amplifiers and receivers for home entertainment systems.
  • Powered speakers: Employed in self-powered speakers for computers, TVs, and other audio devices.
  • Car audio amplifiers: Found in car audio systems to boost the audio signal to the speakers.
  • Public address (PA) systems: Used in PA systems for amplifying speech and music.
  • Musical instrument amplifiers: Employed in guitar amplifiers and keyboard amplifiers.

Features

  • High output power: Delivers significant output power for driving speakers.
  • Low distortion: Provides clean and accurate sound reproduction.
  • Built-in protection circuitry: Includes protection against overcurrent, overvoltage, and thermal overload.
  • Compact package: Space-saving design allows for easy integration into various systems.
  • Easy to use: Requires minimal external components for operation.

Benefits

  • High-quality sound reproduction: Low distortion and high output power provide excellent sound quality.
  • Reliable operation: Built-in protection circuitry ensures reliable operation.
  • Simplified system design: Compact package and easy-to-use design simplify system design.
  • Reduced development time: Complete power amplifier solution reduces development time.
  • Cost-effective: Integrated design reduces the overall cost of the audio system.

Additional Details

The STK4162II typically features a total harmonic distortion (THD) of less than 0.1% at its rated output power. It requires a dual power supply, typically ±25V to ±35V, depending on the desired output power. The module is designed to be mounted on a heatsink for proper thermal management. Proper heatsinking is crucial for ensuring the long-term reliability of the module. The device's terminals are designed for secure and reliable connections, minimizing the risk of connection failures. The STK4162II is a reliable and efficient solution for audio amplification in a wide range of applications. It offers high-quality sound reproduction and ease of use, making it a popular choice for audio system designers.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $8.3158
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess