EN
  • EN
  • DE

STK6711AMK4-E

Part No STK6711AMK4-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 346003-STK6711AMK4-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK6711AMK4-E CAD Model

Description

The STK6711AMK4-E, manufactured by SANYO Semiconductor, is a unipolar constant-current chopper driver IC for stepping motors. It's designed for a wide range of applications that demand precise control of stepper motors, especially those needing high efficiency and low noise operation.

Applications

  • Printers: Used for precise paper feeding and carriage control in inkjet and laser printers.
  • Scanners: Employed in document scanners for accurate positioning of the scanning head.
  • ATM Machines: Utilized in automated teller machines for controlling card readers and dispensing mechanisms.
  • Robotics: Suitable for controlling small to medium-sized stepper motors in robotic arms and automated systems.
  • Office Automation Equipment: Found in various office equipment requiring accurate and repeatable motor movements.

Features

  • Unipolar Constant-Current Chopper Driver: Provides efficient and precise control of unipolar stepper motors.
  • Built-in PWM Current Control: Features integrated Pulse Width Modulation (PWM) circuitry for accurate current regulation.
  • Overcurrent Protection: Incorporates protection mechanisms against overcurrent conditions, enhancing device reliability.
  • Thermal Shutdown Circuit: Protects the IC from overheating by shutting down operation when temperature limits are exceeded.
  • Low Noise Operation: Designed to minimize electrical noise, contributing to quieter system operation.

Benefits

  • Precise Motor Control: Enables accurate and reliable positioning of stepper motors.
  • Improved Efficiency: Constant-current chopper drive optimizes power consumption.
  • Enhanced Reliability: Overcurrent and thermal shutdown features protect the device from damage.
  • Reduced Noise: Low noise design minimizes interference and improves system performance.
  • Simplified Design: Integrated features reduce the need for external components.

Additional Details

The STK6711AMK4-E typically requires external heat sinking due to power dissipation. The device needs a specific supply voltage, and it's crucial to refer to the datasheet for the precise voltage and current ratings. It also has input control signals for direction, step, and enable. Detailed specifications regarding current limiting resistors and timing parameters are available in the SANYO Semiconductor datasheet. The package used is a SIP (Single In-line Package).

It is strongly advised to consult the official datasheet from SANYO Semiconductor for detailed specifications, application notes, and recommended operating conditions before integrating the STK6711AMK4-E into any design.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9827 $59.8962
15+ $8.1913 $122.8695
22+ $7.9349 $174.5678
31+ $7.6784 $238.0304
39+ $7.4232 $289.5048
53+ $6.6551 $352.7203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess