EN
  • EN
  • DE

STK750-010

Part No STK750-010
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description Chopper Regulator using MOS FET with Multi-Scan Support(1A Output Current)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261290-STK750-010
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK750-010 CAD Model

Description

The STK750-010 is a thick-film hybrid IC manufactured by SANYO Semiconductor (now ON Semiconductor). It is designed as a motor driver for various applications, typically used in appliances and industrial equipment. This IC integrates multiple components to simplify the design and implementation of motor control systems.

Applications:

  • Washing Machine Motors
  • Air Conditioner Motors
  • Fan Motors
  • Other Appliance Motors
  • Industrial Motor Control

Features:

  • Integrated Motor Driver Circuitry: Simplifies motor control design.
  • Built-in Protection Functions: Protects the IC and motor from damage.
  • High Voltage and Current Capability: Suitable for driving a variety of motors.
  • Compact Package: Facilitates easy integration into electronic devices.
  • Multiple Control Inputs: Allows for flexible motor control schemes.

Benefits:

  • Simplified Design: Integrated circuitry reduces the number of external components required.
  • Enhanced Reliability: Built-in protection functions prevent damage to the IC and motor.
  • Versatile Usage: Suitable for a wide range of motor control applications.
  • Compact Design: Small package allows for easy integration into various devices.
  • Flexible Control: Multiple control inputs enable various motor control schemes.

Additional Details:

The STK750-010 motor driver IC is designed to simplify the control of various types of motors. Its integrated circuitry reduces the number of external components required, making it easier to design and implement motor control systems. The built-in protection functions, such as overcurrent protection and thermal shutdown, protect the IC and motor from damage. It is commonly used in washing machines, air conditioners, and other appliances. Proper heat sinking is essential to ensure optimal performance and prevent overheating. The multiple control inputs allow for flexible motor control schemes, such as speed control and direction control. This motor driver IC provides a reliable and efficient solution for controlling motors in various electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Panasonic
Lowest to $26.8133
International Rectifier
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Altera
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess