EN
  • EN
  • DE

RN102-0.3-02-12M

Part No RN102-0.3-02-12M
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description CMC 12MH 300MA 2LN TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Schaffner EMC Inc.
Series RN
Packaging Tray
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 12mH @ 10kHz
Current Rating (Maximum) 300mA
DC Resistance (DCR) (Maximum) 1.1 Ohm (Typ)
Voltage Rating - AC 300V
Operating Temperature Range -40°C ~ 100°C
Approvals ENEC, UR, VDE
Mounting Style Through Hole
Dimension 0.551" Dia x 0.551" W (14.00mm x 14.00mm)
Height (Maximum) 0.366" (9.30mm)
Package Horizontal, 4 PC Pin
Win Source Part Number 793301-RN102-0.3-02-12M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN102-0.3-02-12M CAD Model

Description

The RN102-0.3-02-12M is a power line filter from Schaffner EMC Inc.

  • Filter Type: 2-line
  • Mounting Style: Through-hole
  • Voltage Rating: 300VAC
  • Operating Temperature: -40°C to 100°C
  • Diameter: 0.551 inches (14.00mm)
  • Width: 0.551 inches (14.00mm)
  • Height: 0.366 inches (9.30mm)
  • Maximum Current: 300mA
  • DC Resistance (DCR): 1.1 Ohm (typ)
  • Approvals: ENEC, UR, VDE

You May Also Be Interested in

Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1279
Texas Instruments
Need more? Email Us
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
NXP / Nexperia
Lowest to $0.3172

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess