EN
  • EN
  • DE

RN232-0.6-02-47M

Part No RN232-0.6-02-47M
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description CMC 47MH 600MA 2LN TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Schaffner EMC Inc.
Series RN
Packaging Tray
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 47mH @ 10kHz
Current Rating (Maximum) 600mA
DC Resistance (DCR) (Maximum) 1.3 Ohm (Typ)
Voltage Rating - AC 300V
Operating Temperature Range -40°C ~ 100°C
Approvals ENEC, UR, VDE
Mounting Style Through Hole
Dimension 1.220" L x 0.709" W (31.00mm x 18.00mm)
Height (Maximum) 1.362" (34.60mm)
Package Vertical, 4 PC Pin
Win Source Part Number 793306-RN232-0.6-02-47M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN232-0.6-02-47M CAD Model

Description

The Schaffner EMC Inc. RN232-0.6-02-47M is from the RN series and is packaged in a tray.

  • Type: Power Line Filter
  • Lines: Two
  • Impedance: 47mH @ 10kHz
  • Packaging: Vertical
  • Pin Count: 4 PC pins
  • Voltage Rating: 300V AC
  • Approvals: ENEC, UR, VDE

You May Also Be Interested in

Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882
Fujitsu Electronics America, Inc.
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
NXP / Nexperia
Lowest to $0.3172
TDK Corporation
Lowest to $0.6722
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1279
Murata Electronics North America
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9517 $61.8605
150+ $0.7810 $117.1500
230+ $0.7565 $173.9950
320+ $0.7322 $234.3040
410+ $0.7078 $290.1980
550+ $0.6346 $349.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess