EN
  • EN
  • DE

389FXBXC1-120A

Part No 389FXBXC1-120A
Manufacturer Schneider Electric
Catalog Signal Relays, Up to 2 Amps
Description Relay; E-Mech; Gen-Purp; DPDT; Cur-Rtg 25A; Ctrl-V 120AC; Vol-Rtg 300AC; Side Flange
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE, CSA, UL
Coil Power 3.5 W
Coil Resistance 1.7 kΩ
Coil Type Non-Latching
Coil Voltage (AC) 110 V
Contact Current Rating 25 A
Contact Material Silver
Current Rating 25 A
Depth 73.82 mm
Height 35.72 mm
Lead Free Lead Free
Length 38.89 mm
Max Current Rating 25 A
Max Operating Temperature 55 °C
Max Voltage Rating (AC) 300 V
Max Voltage Rating (DC) 28 V
Min Operating Temperature -40 °C
Mount Flanges, Panel
Number of Pins 8
Operate Time 20 ms
Power Consumption 3.5 W
RoHS Compliant
Switching Voltage 600 V
Termination Quick Connect
Throw Configuration DPDT
Voltage Rating (AC) 600 V
Weight 88 g
Win Source Part Number 1176984-389FXBXC1-120A
Categories Signal Relays,Up to 2 Amps
Manufacturer Schneider Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 389FXBXC1-120A CAD Model

Description

The Schneider Electric 389FXBXC1-120A is a signal relay with a DPDT throw configuration.

  • It has a maximum current rating of 25A and a switching voltage of 600V.
  • This product is RoHS compliant and lead-free.
  • The supply and demand status of this product is currently limited.
  • It is approved by CE, CSA, and UL.

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE DPDT 1A 12V / Signal Relay 12VDC 1A DPDT( (15mm 9.4mm 8.4mm)) SMD
Lowest to $4.1672
TE Connectivity
RELAY TELECOM SPDT 1A 9V / Signal Relay 9VDC 1A SPDT THT
Lowest to $4.9376
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Panasonic
LOW-PROFILE SURFACE-MOUNT RELAY | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Panasonic
RELAY TELECOM DPDT 10MA 3V
Need more? Email Us
Kemet
RELAY GEN PURPOSE DPDT 2A 3VDC
Lowest to $5.2571
TE Connectivity
Signal Relay 26.5VDC 1A DPDT(9.4x10.38x9.53)mm THT / RELAY GEN PURPOSE DPDT 1A 26.5V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 2A 24V
Lowest to $5.4076
Panasonic
Best seller with broad lineup and AC 2000 V breakdown voltage. | RELAY TELECOM DPDT 2A 48VDC
Lowest to $5.5440

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess