EN
  • EN
  • DE
  • IT

9001KA3

Part No 9001KA3
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Contact Block
Description CONT BL SPST 3A 240V/550MA 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NC
Requires Switch Body
Termination Style Screw Terminal
Contact Rating @ Voltage 3A @ 240VAC, 550mA @ 125VDC
(Select First, Then Apply Filters) Compatible Series Schneider Electric, Harmony 9001K, Harmony 9001SK
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1562601-9001KA3
Ultra Librarian 3D Model Ultra Librarian 9001KA3 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
CONT BL SPST 3A 240V/550MA 125V
Need more? Email Us
V40
TE Connectivity
SWITCH CONTACT BLOCK 6A RED / Configurable Contact Block SPST-NC 6A @ 120VAC
Need more? Email Us
EAO
CONTACT BLOCK SPST-NO 0.1A 42V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NO 6A 500V
Need more? Email Us
Omron
SWITCH BLOCK GP SPST-NC 10A / Configurable Contact Block SPST-NC 10A @ 110VAC
Need more? Email Us
EAO
CONTACT BLOCK DPST-NC 5A 250V
Need more? Email Us
Schneider Electric
CONTACT BLOCK DPST-NO/NC
Need more? Email Us
EAO
CONTACT BLOCK DPST-NC 5A 250V
Need more? Email Us
Schneider Electric
CONT BL SPST 6A 120V/550MA 125V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess