EN
  • EN
  • DE

AR3900AZEU-FAN

Part No AR3900AZEU-FAN
Manufacturer Schneider Electric
Catalog OEM Parts (A - B)
Description Netshelter Idf 230V Fan Unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045941-AR3900AZEU-FAN
Categories OEM Parts(A-B)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR3900AZEU-FAN CAD Model

Description

The AR3900AZEU-FAN is a replacement fan unit manufactured by Schneider Electric. It's designed for use in specific Schneider Electric enclosures or cooling systems. This fan is crucial for maintaining optimal operating temperatures and preventing overheating of sensitive electronic equipment.

Applications

  • Schneider Electric Enclosures: Specifically designed for use within compatible Schneider Electric enclosure models to provide ventilation and cooling.
  • Data Centers: Cooling equipment within data center racks to prevent overheating of servers and networking devices.
  • Industrial Control Panels: Maintaining optimal temperature inside industrial control panels to ensure reliable operation of automation equipment.
  • Telecommunications Equipment: Cooling telecommunications equipment such as routers, switches, and power supplies.
  • Power Distribution Units (PDUs): Maintaining the temperature of components within PDUs to extend their lifespan and prevent failures.

Features

  • Direct Replacement: Designed as a direct replacement for the original fan unit, ensuring easy installation and compatibility.
  • High Airflow: Provides sufficient airflow to effectively dissipate heat from electronic equipment.
  • Low Noise Operation: Operates with minimal noise to maintain a quiet environment.
  • Reliable Performance: Constructed with high-quality components to ensure long-lasting and reliable operation.
  • Specific Voltage: Operates at a specific voltage compatible with the target enclosure or system (e.g., 12V DC, 24V DC).

Benefits

  • Prevents Overheating: Effectively removes heat from electronic equipment, preventing overheating and potential failures.
  • Extends Equipment Lifespan: Maintaining optimal operating temperatures prolongs the lifespan of sensitive electronic components.
  • Reduces Downtime: Preventing overheating-related failures minimizes downtime and associated costs.
  • Maintains Performance: Ensuring proper cooling helps maintain the performance and reliability of electronic equipment.
  • Easy Installation: Direct replacement design simplifies installation and minimizes downtime.

Additional Details

The specific technical specifications for the AR3900AZEU-FAN, such as its voltage rating, airflow rate (CFM), noise level (dBA), and dimensions, can be found on the Schneider Electric website or in the product documentation. It's crucial to verify compatibility with the target enclosure or system before purchasing. The fan is typically connected using a standard power connector. Regular maintenance, such as cleaning dust from the fan blades, is recommended to ensure optimal performance. The fan's lifespan is dependent on operating conditions and usage patterns. In some cases, the fan may include thermal sensors to automatically adjust fan speed based on temperature.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess