EN
  • EN
  • DE

NESW064AT

Part No NESW064AT
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984494-NESW064AT
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NESW064AT CAD Model

Description

The NESW064AT is a surface-mount LED manufactured by Nichia Corporation, known for its high-quality and high-performance LED products. This LED is designed to provide efficient and reliable illumination in a compact form factor. It is typically used in applications where space is limited and a bright, consistent light source is required.

Applications:

  • Backlighting: Used in LCD backlights for mobile phones, tablets, and other portable devices.
  • Indicator Lights: Employed as indicator lights in various electronic devices and equipment.
  • Automotive Lighting: Can be used in automotive interior lighting and dashboard illumination.
  • General Illumination: Suitable for general lighting applications where a small and efficient light source is needed.
  • Signage: Used in small-scale signage and advertising displays.

Features:

  • Surface Mount Technology (SMT): Designed for easy assembly on printed circuit boards using automated equipment.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • High Brightness: Provides a bright and consistent light output.
  • Long Lifespan: Offers a long operational life, reducing the need for frequent replacements.
  • Low Power Consumption: Energy-efficient design minimizes power consumption.

Benefits:

  • Simplified Assembly: SMT design facilitates easy and efficient assembly on PCBs.
  • Space Saving: Compact size allows for integration in small and densely populated electronic devices.
  • Reliable Performance: Long lifespan and consistent light output ensure reliable performance.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of lighting applications.

Technical Specifications: The NESW064AT's specific color, brightness, and forward voltage characteristics vary depending on the specific variant. Generally, the forward voltage ranges between 2V and 3.5V, and the luminous intensity ranges from several hundred millicandelas to several candelas. It is commonly available in a small SMD package, such as a 0603 or 0805 package. The exact specifications should be verified from the manufacturer's datasheet.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess