EN
  • EN
  • DE

ATS01N212LU

Part No ATS01N212LU
Manufacturer Schneider Electric
Catalog Motor Driver Boards, Modules
Description SOFT START 200-240VAC 12A ATS01
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Module
Motor Type AC Motor
Control / Drive Type Motor Starter
Number of Motors 1
Voltage - Load 200 ~ 240V
Current - Output 12A
Wattage - Load 3000 W
Voltage - Supply 180 ~ 264VAC
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 60°C
For Use With/Related Products Altivar Series
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548579-ATS01N212LU
Ultra Librarian 3D Model Ultra Librarian ATS01N212LU CAD Model

Description

N

You May Also Be Interested in

Festo Corporation
PARALLEL KIT
Need more? Email Us
Omron
VARI FREQ DRIVE 344A 690V LOAD
Need more? Email Us
Semikron
POWER MODULE 138A 1600V AC-SWITC
Lowest to $88.7919
Panasonic
SERVO DRIVER 30A 480V LOAD / Servo AC 380 ~ 480VAC Supply 30A 480V Load
Need more? Email Us
Omron
3G3RX EMC FILTER, 3G3RX-A4150/
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess