EN
  • EN
  • DE

ATV12H037F1

Part No ATV12H037F1
Manufacturer Schneider Electric
Catalog Solenoids, Actuators
Description VARIABLE SPEED DRIVE ATV12 - 0.3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount
Number of Motors 1
Voltage - Load 100 ~ 120V
Current - Output 2.4A
Wattage - Load 370 W
Interface RS-485
Temperature Range - Operating -10°C ~ 60°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548589-ATV12H037F1
Ultra Librarian 3D Model Ultra Librarian ATV12H037F1 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 1.5
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 2.2
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 1.5
Need more? Email Us
Phoenix Contact
ADAPTER FOR MOUNTING
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.7
Need more? Email Us
Schneider Electric
ENCODER INTERFACE CARD, ALTIVAR,
Need more? Email Us
Schneider Electric
STD CONTROL 3-12A 110-240V
Need more? Email Us
Schneider Electric
STD CONTROL 0.35-1.4A 24VDC
Need more? Email Us
Schneider Electric
STD CONTROL 1.25-5A 24VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess