EN
  • EN
  • DE

HMIGTO1310

Part No HMIGTO1310
Manufacturer Schneider Electric
Catalog Human Machine Interface (HMI)
Description ADVANCED TOUCHSCREEN PANEL, HARM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Touchscreen
Size - Display 3.5"
Display Type Color
Temperature Range - Operating 0°C ~ 50°C
Ingress Protection IP65 - Dust Tight, Water Resistant; NEMA 4
Voltage - Supply 24VDC
Features Memory Card Interface
For Use With/Related Products Multiple Manufacturer, Multiple Product
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1565370-HMIGTO1310
Ultra Librarian 3D Model Ultra Librarian HMIGTO1310 CAD Model

Description

N

You May Also Be Interested in

Omron
HMI OPERATOR PNL 5.7\
Need more? Email Us
Schneider Electric
12.1 COLOR TOUCH PANEL SVGA-TFT
Need more? Email Us
Matrix Orbital
HMI DISPLAY LCD GRAPH COLOR
Need more? Email Us
Schneider Electric
ADVANCED TOUCHSCREEN PANEL, HARM
Need more? Email Us
Omron
HMI TOUCHSCREEN 5.7\
Need more? Email Us
Omron
HMI OPERATOR PNL 4.1\
Need more? Email Us
Omron
HMI TOUCHSCREEN 12.1\
Need more? Email Us
Omron
HMI TOUCHSCREEN 12.1\
Need more? Email Us
Omron
SYSMAC NA HMI 9 SILVER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess