EN
  • EN
  • DE

EGLK19264A-7T-USB-TCI-PL

Part No EGLK19264A-7T-USB-TCI-PL
Catalog Human Machine Interface (HMI)
Description HMI DISPLAY LCD GRAPH COLOR
Datasheet
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Operator Panel
Display Type Color
Case Color Black
Temperature Range - Operating 0°C ~ 50°C
Voltage - Supply 5VDC
For Use With/Related Products Multiple Manufacturer, Multiple Product
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565272-EGLK19264A-7T-USB-TCI-PL
Ultra Librarian 3D Model Ultra Librarian EGLK19264A-7T-USB-TCI-PL CAD Model

Description

N

You May Also Be Interested in

Omron
NB-V1 HMI 3.5 TFT QVGA ETHNT
Need more? Email Us
Siemens
6AV21240JC010AX0 Siemens HMI Displays & Panel PCs SIMATIC TP900 WIN/CE COMFORT PANEL HMI datasheet, inventory, & pricing.
Need more? Email Us
Omron
HMI TOUCHSCREEN
Need more? Email Us
Schneider Electric
STU 5IN7 FRONT MODULE
Need more? Email Us
Omron
SYSMAC NA HMI, 15\
Need more? Email Us
Omron
SYSMAC NA HMI, 7\
Need more? Email Us
Omron
HMI TOUCHSCREEN 3.5\
Need more? Email Us
Matrix Orbital
HMI DISPLAY LCD GRAPH COLOR
Need more? Email Us
Schneider Electric
12.1 COLOR TOUCH PANEL SVGA-TFT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess