EN
  • EN
  • DE

HMISTU855

Part No HMISTU855
Manufacturer Schneider Electric
Catalog Human Machine Interface (HMI)
Description TOUCH PANEL SCREEN 5\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Touchscreen
Size - Display 5.7"
Display Type Color
Case Color Blue
Temperature Range - Operating 0°C ~ 50°C
Ingress Protection IP65 - Dust Tight, Oil and Water Resistant; NEMA 4X
Voltage - Supply 24VDC
For Use With/Related Products Multiple Manufacturer, Multiple Product
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565228-HMISTU855
Ultra Librarian 3D Model Ultra Librarian HMISTU855 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
TOUCH PANEL SCREEN 5\
Need more? Email Us
Omron
HMI OPERATOR PNL 5.7\
Need more? Email Us
Omron
HMI TOUCHSCREEN 12.1\
Need more? Email Us
Schneider Electric
ADVANCED TOUCHSCREEN PANEL, HARM
Need more? Email Us
Omron
SYSMAC NA HMI, 7\
Need more? Email Us
Omron
15\
Need more? Email Us
Omron
SYSMAC NA HMI 9 SILVER
Need more? Email Us
Omron
HMI TOUCHSCREEN 12.1\
Need more? Email Us
Omron
HMI TOUCHSCREEN 5.7\
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess