EN
  • EN
  • DE

LC1D32R7

Part No LC1D32R7
Manufacturer Schneider Electric
Catalog OEM Parts (J - L)
Description TeSys D contactor - 3P(3 NO) - AC-3 - <= 440 V 32 A - 440 V AC 50/60 Hz coil
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021845-LC1D32R7
Categories OEM Parts(J-L)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC1D32R7 CAD Model

Description

The LC1D32R7 is a TeSys D series contactor manufactured by Schneider Electric. It is designed for motor control and power switching applications. This contactor is a 3-pole device with a rated operational current of 32A and a 230V AC coil voltage. It is suitable for controlling motors up to 15kW (20HP) at 400V AC. The LC1D32R7 is known for its robust design, reliability, and ease of installation.

Applications

  • Motor control: Used for starting, stopping, and protecting electric motors in various industrial applications.
  • Lighting control: Employed in lighting systems to switch and control lighting circuits.
  • Heating and cooling systems: Used in HVAC systems for controlling compressors, pumps, and fans.
  • Power distribution: Used in electrical panels and switchboards for switching and controlling power circuits.
  • Automation systems: Integrated into automation systems for controlling various electrical loads and processes.

Features

  • 3-pole contactor: Suitable for 3-phase power systems.
  • Rated operational current: 32A, allowing control of motors up to 15kW (20HP) at 400V AC.
  • 230V AC coil voltage: Standard coil voltage for easy integration into control circuits.
  • Screw clamp terminals: Provides secure and reliable connections.
  • Built-in surge suppression: Protects the coil from voltage surges.

Benefits

  • Reliable motor control: Ensures smooth and safe starting and stopping of electric motors.
  • Easy installation: Screw clamp terminals and compact design simplify installation and wiring.
  • Long service life: Robust design and high-quality materials ensure long-term reliability.
  • Enhanced safety: Built-in surge suppression protects the coil from voltage surges.
  • Versatile application: Suitable for a wide range of motor control and power switching applications.

Additional Details

The LC1D32R7 contactor is designed to meet the demanding requirements of industrial applications. Its robust construction and high-quality materials ensure long-term reliability and performance. The screw clamp terminals provide secure and reliable connections, simplifying installation and maintenance. The built-in surge suppression protects the coil from voltage surges, enhancing the overall safety and reliability of the contactor. It complies with international standards such as IEC 60947-4-1 and UL 508, ensuring compliance with safety and performance requirements.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $131.8612 $131.8612
2+ $127.6076 $255.2152
3+ $123.3540 $370.0620
4+ $110.5933 $442.3732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess