EN
  • EN
  • DE

AMI18CV8P-15

Part No AMI18CV8P-15
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012149-AMI18CV8P-15
Categories OEM Parts(A-B)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMI18CV8P-15 CAD Model

Description

The AMI18CV8P-15 is a programmable logic device (PLD) manufactured by Freescale Semiconductor - NXP. It belongs to the Programmable Array Logic (PAL) family and is designed for implementing custom logic functions in a wide range of digital systems. This device provides a flexible and cost-effective solution for replacing discrete logic components and simplifying circuit design.

Applications

  • Address Decoding: Used in memory systems to decode address lines and select specific memory locations.
  • State Machines: Implements sequential logic circuits for controlling various operations in digital systems.
  • Peripheral Control: Manages the operation of peripheral devices such as timers, counters, and communication interfaces.
  • Glue Logic: Provides the necessary logic functions to interface between different components in a system.
  • Combinatorial Logic Functions: Implements complex Boolean expressions and performs data manipulation tasks.

Features

  • High-Speed Operation: Offers a propagation delay of 15 ns, enabling fast operation in demanding applications.
  • Programmable Logic Array: Allows for the implementation of custom logic functions by configuring the internal connections.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard TTL logic levels.
  • Low Power Consumption: Reduces overall system power consumption and improves energy efficiency.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in various application environments.
  • In-System Programmability: Can be programmed directly in the system, simplifying design changes and updates.
  • Input/Output Cell Flexibility: Each I/O cell can be configured individually as an input, output, or bi-directional pin.

Benefits

  • Reduced Component Count: Replaces multiple discrete logic components, simplifying circuit design and reducing board space.
  • Increased Design Flexibility: Allows for easy modification and customization of logic functions.
  • Improved System Performance: Enables faster operation and reduced propagation delays compared to discrete logic solutions.
  • Lower Power Consumption: Reduces overall system power consumption and improves energy efficiency.
  • Enhanced Reliability: Offers improved reliability and stability compared to discrete logic implementations.
  • Simplified Debugging: Facilitates easier debugging and troubleshooting of digital circuits.
  • Cost-Effective Solution: Provides a cost-effective alternative to discrete logic components and custom ASICs.

Additional Details

The AMI18CV8P-15 typically comes in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. It requires a programming device to configure the internal logic array. The programming process involves using a specialized programmer to write the desired logic configuration into the device's memory. The device supports various programming algorithms and can be reprogrammed multiple times, allowing for design iterations and updates.

This PLD is widely used in industrial automation, telecommunications, and consumer electronics applications where custom logic functions are required. Its high speed, programmability, and low power consumption make it a suitable choice for various digital design projects. Its architecture allows for implementing complex logic functions with minimal external components, thereby reducing board space and overall system cost.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess