EN
  • EN
  • DE

RXM4LB2F7

Part No RXM4LB2F7
Manufacturer Schneider Electric
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089468-RXM4LB2F7
Categories OEM Parts(O-R)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RXM4LB2F7 CAD Model

Description

The RXM4LB2F7 is a miniature plug-in relay from Schneider Electric's Zelio Relay series, designed for industrial and building automation applications. It provides a compact, reliable, and efficient solution for switching electrical circuits. The RXM series is known for ease of use and durability in diverse environments.

Applications

  • Industrial Automation: Used in control panels for switching motors, valves, and other industrial equipment.
  • Building Automation: Controls lighting systems, HVAC equipment, and access control systems in buildings.
  • Machine Control: Enables control of various machine functions, such as starting, stopping, and sequencing.
  • Interface Relays: Acts as an interface between different voltage levels and control systems, providing isolation.
  • PLC Output Relays: Amplifies the output signal from a Programmable Logic Controller (PLC) to control higher-powered devices.

Features

  • Miniature Size: Compact design saves space in control panels and enclosures.
  • Plug-in Design: Facilitates easy installation and replacement of the relay.
  • LED Indicator: Provides visual indication of the relay's operating status, simplifying troubleshooting.
  • Lockable Test Button: Allows manual operation and testing of the relay without external power.
  • Transparent Cover: Enables visual inspection of the contacts for wear or damage.
  • Cadmium-free contact material Environmentally friendly solution

Benefits

  • Increased Reliability: Ensures reliable switching of electrical circuits, minimizing downtime and improving system performance.
  • Simplified Maintenance: Plug-in design simplifies maintenance procedures and reduces replacement time.
  • Space Saving: Compact size allows for efficient use of space in control panels and enclosures.
  • Easy Monitoring: LED indicator provides quick and easy visual confirmation of the relay's operating status.
  • Improved Safety: Lockable test button allows for safe manual operation and testing.

Additional Details

The RXM4LB2F7 relay operates at a coil voltage of 120V AC. It features four changeover contacts (4CO), with a contact rating typically around 5A at 250V AC. It is designed for DIN rail mounting, using compatible sockets from the RXZE series. Its robust design ensures long-lasting performance in industrial environments.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4445 $57.7780
9+ $11.8519 $106.6671
14+ $11.4815 $160.7410
18+ $11.1112 $200.0016
24+ $10.7408 $257.7792
32+ $9.6297 $308.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess