EN
  • EN
  • DE

SC900A400

Part No SC900A400
Manufacturer Schneider Electric
Catalog OEM Parts ( S )
Description Proximity Sensor Ultrasonic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993460-SC900A400
Categories OEM Parts( S )
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC900A400 CAD Model

Description

The SC900A400 is an overcurrent relay manufactured by Schneider Electric. This relay is designed to protect electrical equipment and systems from damage caused by excessive current. It provides reliable and accurate overcurrent protection in a variety of industrial and commercial applications.

Applications:

  • Motor Protection: Used to protect electric motors from overload and short-circuit conditions.
  • Transformer Protection: Employed to protect transformers from excessive current due to faults or overloads.
  • Feeder Protection: Integrated into power distribution systems to protect feeders from overcurrent conditions.
  • Generator Protection: Used to protect generators from overload and short-circuit faults.
  • Industrial Control Systems: Found in industrial control systems to protect equipment from damage due to overcurrent.

Features:

  • Adjustable Current Settings: Allows for customization of the overcurrent protection threshold to match specific application requirements.
  • Time-Delay Settings: Provides adjustable time-delay settings to prevent nuisance tripping due to transient overcurrents.
  • Test Function: Includes a test function to verify proper operation of the relay.
  • Visual Indication: Equipped with LED indicators to display the status of the relay (e.g., normal operation, tripped).
  • Compact Design: Offers a compact design for easy integration into electrical panels and control systems.

Benefits:

  • Equipment Protection: Protects electrical equipment from damage due to overcurrent conditions.
  • System Reliability: Improves the reliability of electrical systems by preventing equipment failures.
  • Reduced Downtime: Minimizes downtime by quickly detecting and isolating overcurrent faults.
  • Easy Installation: Simple to install and configure, reducing installation time and costs.
  • Cost-Effective Solution: Provides a cost-effective solution for overcurrent protection in a variety of applications.

Technical Specifications:

  • Current Range: Varies depending on the specific model
  • Time Delay: Adjustable, typically from milliseconds to seconds
  • Operating Voltage: Varies depending on the specific model
  • Operating Temperature: -20°C to +70°C
  • Mounting: DIN rail or panel mounting

The SC900A400 overcurrent relay is a reliable and versatile solution for protecting electrical equipment and systems from overcurrent conditions. Its adjustable settings, test function, and compact design make it an ideal choice for a wide range of industrial and commercial applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess