EN
  • EN
  • DE

SR2B121BD

Part No SR2B121BD
Manufacturer Schneider Electric
Catalog Controllers - Programmable (PLC, PAC)
Description COMPACT SMART RELAY, ZELIO LOGIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Inputs and Type 12 - Digital (8), Analog (4)
Number of Outputs and Type 4 - Relay
Expandable Non-Expandable
Voltage - Supply 24VDC
Mounting Type DIN Rail
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550110-SR2B121BD
Ultra Librarian 3D Model Ultra Librarian SR2B121BD CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Omron
CONTROL LOGIC RS232 20K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Omron
CONTROL LOGIC EIP 10K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Omron
CONTROL LOG 18 IN 12OUT 100-240V / Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Need more? Email Us
Phoenix Contact
CONTROL LOGIC 8 IN 4 OUT 24V
Need more? Email Us
Schneider Electric
COMPACT DISCOVERY PACKS, ZELIO L
Need more? Email Us
Omron
CONTROL LOGIC EIP 60K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess