EN
  • EN
  • DE

SR2A101FU

Part No SR2A101FU
Manufacturer Schneider Electric
Catalog Controllers - Programmable (PLC, PAC)
Description COMPACT SMART RELAY, ZELIO LOGIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Inputs and Type 6 - Digital
Number of Outputs and Type 4 - Relay
Expandable Non-Expandable
Voltage - Supply 100 ~ 240VAC
Mounting Type DIN Rail
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550109-SR2A101FU
Ultra Librarian 3D Model Ultra Librarian SR2A101FU CAD Model

Description

N

You May Also Be Interested in

Omron
CONTROL LOGIC EIP 60K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Omron
CONTROL LOGIC 18 IN 12 OUT 24V
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Phoenix Contact
CONTROL LOGIC 8 IN 4 OUT 24V
Need more? Email Us
Omron
CONTROL LOGIC RS232 5K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Schneider Electric
COMPACT DISCOVERY PACKS, ZELIO L
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess