EN
  • EN
  • DE

PXAC200902FCV1R2XTMA1

Part No PXAC200902FCV1R2XTMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Rf Mosfet Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1154181-PXAC200902FCV1R2XTMA1
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXAC200902FCV1R2XTMA1 CAD Model

Description

The PXAC200902FCV1R2XTMA1 is a discrete RF choke manufactured by Infineon Technologies. It's designed for impedance matching and filtering in RF circuits. This component exhibits a high self-resonant frequency and low DC resistance, making it suitable for high-frequency applications.

Applications:

  • Mobile Communication Devices: Used in smartphones, tablets, and other mobile devices for impedance matching and filtering in RF front-end modules.
  • Wireless Communication Systems: Employed in Wi-Fi, Bluetooth, and other wireless communication systems for signal conditioning and noise reduction.
  • RF Filters: Integrated into RF filters for impedance matching and harmonic suppression.
  • High-Frequency Circuits: Utilized in various high-frequency circuits, such as impedance matching networks and decoupling circuits.

Features:

  • High Self-Resonant Frequency: Enables operation at high frequencies without significant signal loss.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Small Footprint: Allows for compact circuit designs.
  • High Q Factor: Ensures sharp filtering characteristics.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Improved Signal Quality: Provides effective filtering and impedance matching, resulting in improved signal quality in RF circuits.
  • Enhanced System Performance: Optimizes signal transmission and reception, leading to enhanced system performance.
  • Reduced Power Consumption: Minimizes power loss due to its low DC resistance, resulting in reduced power consumption.
  • Compact Circuit Design: Its small size allows for compact and efficient circuit designs.

Additional Details:

The PXAC200902FCV1R2XTMA1 is typically used in conjunction with other passive components such as capacitors and resistors to form complete RF circuits. It is crucial to consider the specific requirements of the application when selecting the appropriate choke, including the operating frequency, current rating, and desired impedance characteristics.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess