EN
  • EN
  • DE

W107DIP-7

Part No W107DIP-7
Manufacturer Schneider Electric
Catalog Signal Relays, Up to 2 Amps
Description Relay; Reed; Power; SPST-NO; Cur-Rtg 0.5A; Ctrl-V 12DC; Vol-Rtg 120/100AC/DC; PCB Mnt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Coil Current 12 mA
Coil Power 144 mW
Coil Resistance 1 kΩ
Coil Voltage (DC) 12 V
Contact Current Rating 500 mA
Current Rating 500 mA
Height 6.98 mm
Insulation Resistance 1 GΩ
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Pins 8
Number of Terminals 8
Operate Time 1 ms
Power Rating 144 mW
REACH SVHC Unknown
Relay Type Reed
Release Time 1 ms
RoHS Compliant
Switching Current 500 mA
Switching Voltage 100 V
Termination PC Pin
Throw Configuration SPST
Voltage Rating (AC) 120 V
Voltage Rating (DC) 12 V
Weight 1 g
Width 7.62 mm
Win Source Part Number 1017966-W107DIP-7
Categories Signal Relays,Up to 2 Amps
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W107DIP-7 CAD Model

Description

The Schneider Electric 949302 relay is a reed type signal relay with a coil resistance of 1 kΩ and a coil current of 12 mA.

  • Manufacturer: Schneider Electric
  • Product Name: 949302
  • Type: Reed Relay (Signal)
  • Coil Resistance: 1 kΩ
  • Coil Current: 12 mA
  • Switching Voltage: 100 V
  • Contact Current: 500 mA
  • Operate Time: 1 ms
  • Release Time: 1 ms
  • Mounting: PCB Through Hole
  • Number of Terminals: 8
  • Application: Signal Relay (up to 2 Amps)
  • RoHS: Compliant
  • Lead-Free: Yes
  • Max Operating Temperature: 85 °C

You May Also Be Interested in

HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
Omron
G6L-1F-DC5 Omron Electronics Low Signal Relays - PCB 1 AMP 5VDC SPST-NO datasheet, inventory, & pricing.
Lowest to $2.0374
TE Connectivity
Signal Relays RoHS
Lowest to $4.9478
HongFa
24V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1730
Omron
G6J-2P-Y-DC5 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 5VDC 140mW datasheet, inventory, & pricing.
Lowest to $0.9605
HongFa
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V 4A SMD-8 Signal Relays RoHS
Lowest to $0.8586
HongFa
5V 2A DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess