EN
  • EN
  • DE

XACA4714

Part No XACA4714
Manufacturer Schneider Electric
Catalog OEM Parts (T - Z)
Description Schneider Electric Harmony XACA4714 - XACA4714
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Housing Material Plastic
Win Source Part Number 1042196-XACA4714
Categories OEM Parts(T-Z)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XACA4714 CAD Model

Description

The XACA4714 is a pendant control station from Schneider Electric, designed for controlling machinery and equipment in industrial environments. This control station features multiple pushbuttons for various control functions, allowing operators to remotely manage equipment operations safely and efficiently.

Applications

  • Overhead Cranes: Used for controlling the movement of overhead cranes and hoists.
  • Hoists and Lifting Equipment: Employed in controlling lifting equipment in manufacturing and construction settings.
  • Conveyor Systems: Integrated into control systems for conveyor belts and material handling equipment.
  • Machine Tools: Used for controlling the operation of machine tools in manufacturing plants.
  • Industrial Automation: Incorporated into automated systems for remote control of machinery.
  • Material Handling: Controlling various automated material handling systems.

Features

  • Multiple Pushbuttons: Features multiple pushbuttons for various control functions (e.g., start, stop, up, down, left, right).
  • Ergonomic Design: Designed for comfortable and easy operation by the operator.
  • Durable Construction: Built to withstand harsh industrial environments.
  • Cable Entry: Features a cable entry point for connecting the control station to the equipment being controlled.
  • Clear Labeling: Pushbuttons are clearly labeled for easy identification of their functions.
  • Emergency Stop Button: Often includes an emergency stop button for immediate shutdown of equipment.

Benefits

  • Remote Control: Enables remote control of machinery and equipment, improving operator safety and efficiency.
  • Ergonomics: The ergonomic design ensures comfortable and easy operation for extended periods.
  • Durability: Built to withstand harsh industrial environments, ensuring long-lasting performance.
  • Safety: The emergency stop button provides immediate shutdown capability in case of emergencies.
  • Ease of Use: Clear labeling and intuitive design make it easy to operate.
  • Improved Productivity: Remote control and efficient design contribute to increased productivity.

Additional Details

The XACA4714 will have a specific number of pushbuttons and their arrangement will be defined (i.e., number of directions controlled, inclusion of an emergency stop). Its enclosure will have an ingress protection rating such as IP65. The cable entry details including size and type will be specified. The control station’s material will be impact-resistant and flame-retardant, to withstand industrial conditions. The electrical contact ratings (voltage and current) must be compatible with the connected machinery. Safety standards compliance (e.g., IEC) confirms its suitability for use in safety-critical applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess