EN
  • EN
  • DE
  • IT

XSAV11373

Part No XSAV11373
Manufacturer Schneider Electric
Catalog Proximity Sensors
Description INDUCTIVE PROXIMITY SENSORS XS,  /  Inductive Proximity Sensor 0.394" (10mm) IP67 Cylinder, Threaded - M30
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Proximity Sensors
Mfr Schneider Electric
Package Box
Sensor Type Inductive
Sensing Distance 0.394" (10mm)
Output Type PNP-NC, 3-Wire
Shielding Unshielded
Material - Body Nickel-Plated Brass
Voltage - Supply 12V ~ 48V
Termination Style Cable Leads
Temperature Range - Operating -25°C ~ 70°C
Ingress Protection IP67
Indicator LED
Package / Case Cylinder, Threaded - M30
MSL Level Not Applicable
Other Names 4008-XSAV11373
Standard Package 1
Win Source Part Number 1172281-XSAV11373
Ultra Librarian 3D Model Ultra Librarian XSAV11373 CAD Model

Description

The XSAV11373 is a proximity sensor manufactured by Schneider Electric.

  • Sensor Type: Inductive
  • Sensing Distance: 0.394"
  • Output Type: PNP-NC, 3-Wire
  • Termination Style: Cable Leads
  • Package: Cylinder with Threaded M30
  • Ingress Protection: IP67
  • Shielding: Unshielded
  • Indicator: LED
  • Voltage Supply: 12V to 48V
  • Operating Temperature: -25°C to 70°C

You May Also Be Interested in

Omron
SENSOR PROX INDUCTIVE 5MM CYLIND
Lowest to $4.7860
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us
SICK, Inc.
SENSOR PROX IND 7MM IP67 FLANGE
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us
Honeywell
PROX SENSOR 941-D4V-2D-001-300E
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 4MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCT 50.00MM MOD
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 40MM MOD /
Need more? Email Us
Honeywell
PROX SENSOR 941-D4V-2D-001-360E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess