EN
  • EN
  • DE

FMW-81-0001

Part No FMW-81-0001
Manufacturer Schurter Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250/440VAC 4A CHAS / Three Phase (Wye) EMC/EMI Line Filter 4 A 250V, 440VAC 50/60Hz Two Stage Quick Connect
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Power Line Filter Modules
Mfr SCHURTER Inc.
Series FMW4-81(95)
Package Bulk
Filter Type Three Phase (Wye)
Configuration Two Stage
Voltage - Rated AC 250V, 440V
Current 4 A
Frequency - Operating 50/60Hz
Applications General Purpose
Approval Agency ENEC, VDE
Temperature Range - Operating -25°C ~ 100°C
Mounting Type Chassis Mount
Termination Style Quick Connect
Inductance L1 - 400µH, L2 - 4µH
Base Product Number FMW-81
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names FMW-81-0001-ND,FMW4-81-4/A,486-5654
Standard Package 5
Win Source Part Number 1059520-FMW-81-0001
Ultra Librarian 3D Model Ultra Librarian FMW-81-0001 CAD Model

Description

This electronic component has a Win Source part number of 1059520-FMW-81-0001 and is a filter power line filter module.

  • Win Source Part Number: 1059520-FMW-81-0001
  • Series: FMW4-81(95)
  • Termination Style: Quick Connect
  • Package: Bulk
  • Configuration: Two Stages
  • Filter Type: Three Phase (Wye)
  • Current: 4A
  • Rated AC Voltage: 250V, 440V
  • Operating Frequency: 50/60Hz
  • Mounting: Chassis Mount
  • Operating Temperature Range: -25°C ~ 100°C
  • Alternative Parts: Available upon request
  • MSL Level: Vendor Undefined
  • REACH: Unaffected
  • HTSUS: 8548.00.0000
  • Manufacturer: SCHURTER Inc.
  • Other Names: FMW-81-0001-ND, FMW4-81-4/A, 486-5654
  • Base Product Number: FMW-81
  • Approvals: ENEC and VDE

You May Also Be Interested in

Bel Power Solutions
LINE FILTER 100VDC 5A TH
Need more? Email Us
Bel Power Solutions
FC SERIES - 5A, 10A, 20A, FILTER | LINE FILTER 100VDC 5A TH
Lowest to $8.0654
ABB Embedded Power
75 Vdc Input Maximum, 20 A Maximum | LINE FILTER 75VDC 20A TH
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 8.4A TH
Lowest to $14.6410
Bulgin
LINE FILTER 250VAC 10A CHASS MNT
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 6A CHASS
Lowest to $2.7860
GE Critical Power
LINE FILTER 75VDC 20A TH / Electromechanical Filter 20A 50Ohm
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 20A CHASS MNT
Need more? Email Us
ABB Embedded Power
75 Vdc Input Maximum, 10 A Maximum | LINE FILTER 75VDC 10A TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess