EN
  • EN
  • DE

TDC-GP30YD 1K

Part No TDC-GP30YD 1K
Manufacturer ScioSense
Catalog Interface - Sensor and Detector Interfaces
Description TDC-GP30YD 1K QFN32 LF T&R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001159-TDC-GP30YD 1K
Manufacturer ScioSense
Category Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Type Converter
Package Tape & Reel (TR) /Cut Tape (CT)
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Package / Case 32-QFN (5x5)
Base Product Number TDC-GP30
Product Status Active
Ultra Librarian 3D Model Ultra Librarian TDC-GP30YD 1K CAD Model

Description

The TDC-GP30 from ScioSense is an integrated circuit (IC) that belongs to the class of sensor and detector interfaces.

  • IC Type: Converter
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package/Case: 32-QFN (5x5) or 32-VFQFN Exposed Pad
  • Product Status: Active

You May Also Be Interested in

Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9759 $62.8313
16+ $7.3649 $117.8384
25+ $7.1347 $178.3675
34+ $6.9046 $234.7564
44+ $6.6744 $293.6736
58+ $5.9840 $347.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,485 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess