EN
  • EN
  • DE

MAX9724DEBC+TG45

Part No MAX9724DEBC+TG45
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .045W STER 12UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 45mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-UCSP
Dimension 12-WFBGA, WLCSP
Win Source Part Number 125459-MAX9724DEBC+TG45
Ultra Librarian 3D Model Ultra Librarian MAX9724DEBC+TG45 CAD Model

Description

Maxim Integrated Product Overview: MAX9724DEBC+TG45

The MAX9724DEBC+TG45 is a high-performance, DirectDrive® stereo headphone amplifier with an integrated charge pump, manufactured by Maxim Integrated. This device is designed to deliver a high-quality audio experience for portable applications such as smartphones, tablets, and other multimedia devices.

Key Features

  • DirectDrive Technology: The MAX9724DEBC+TG45 features Maxim's proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, ensures a ground-referenced output, and provides a clean, low-distortion signal path.
  • Integrated Charge Pump: The integrated high-efficiency charge pump generates a negative supply voltage, allowing for a ground-referenced output without the use of large DC-blocking capacitors.
  • High Output Power: This amplifier is capable of delivering up to 130mW per channel into a 16Ω load, ensuring powerful and clear sound reproduction.
  • Low Distortion: The device boasts low 0.004% THD+N (Total Harmonic Distortion plus Noise), which contributes to its high-fidelity audio performance.
  • Low Quiescent Current: It also features a low quiescent current of 4.1µA in shutdown mode, making it ideal for battery-powered applications where power conservation is critical.
  • Adjustable Gain: The amplifier provides selectable gain settings via external gain-setting resistors, allowing designers to customize the audio output to suit specific requirements.

Applications

The MAX9724DEBC+TG45 is versatile and can be used in a variety of audio applications. Its small footprint and power efficiency make it an excellent choice for portable electronic devices. Some common applications include:

  • Smartphones and Mobile Phones
  • Tablets and Portable Media Players
  • Notebook and Ultrabook Computers
  • Portable Gaming Devices

Package and Quality

The MAX9724DEBC+TG45 comes in a compact, 12-bump UCSP (Ultra Chip-Scale Package) that is just 2mm x 2mm, making it an ideal solution for space-constrained designs. Additionally, Maxim Integrated is known for its commitment to quality, and this product is no exception, ensuring reliability and performance for your audio solutions.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3913 $71.9565
10+ $11.8087 $118.0870
16+ $11.4403 $183.0448
21+ $11.0707 $232.4847
27+ $10.7022 $288.9594
37+ $9.5946 $355.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess