EN
  • EN
  • DE

SEAGATE ST2000NX0253 - 2TB 7.2K 2.5 SATA 6G ST2000NX0253

Part No SEAGATE ST2000NX0253 - 2TB 7.2K 2.5 SATA 6G ST2000NX0253
Manufacturer Seagate Technology
Catalog Hard Drives
Description Seagate Enterprise ST2000NX0253. HDD size: 2.5", HDD capacity: 2 TB, HDD speed: 7200 RPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1434785-SEAGATE ST2000NX0253 - 2TB 7.2K 2.5 SATA 6G ST2000NX0253
Manufacturer Seagate Technology
Ultra Librarian 3D Model Ultra Librarian SEAGATE ST2000NX0253 - 2TB 7.2K 2.5 SATA 6G ST2000NX0253 CAD Model

Description

The SEAGATE ST2000NX0253 emerges as an integral component for modern storage systems, tailored to meet the exigencies of growing data demands. This 2 Terabyte hard drive amalgamates substantial storage with the efficiency and dependability associated with the Seagate brand. Engineered with a 7,200 RPM spindle speed, it ensures consistent performance, facilitating rapid file access and data processing. This is particularly advantageous for applications requiring swift read/write operations, such as content creation, multimedia projects, and various business computing tasks. Operating over a SATA 6Gbps interface, it provides compatibility with a broad range of host systems, from desktop PCs to external storage enclosures, making it a versatile solution for both personal and professional storage needs. Its 2.5-inch form factor is particularly appealing for users looking to maximize storage density within limited spaces, such as small form factor PCs, network-attached storage (NAS) units, and server environments. The prominence of the ST2000NX0253 is not just in its storage capacity but also in its robust design features aimed at enhancing durability and data integrity. With built-in shock resistance and a high MTBF rating, it stands as a reliable storage repository over extended periods, ensuring data safety and sustained performance. In addition, it supports advanced power management technologies that optimize energy consumption, making it an eco-friendly and cost-effective storage solution. In sum, the SEAGATE ST2000NX0253 strikes a balance between large storage capacity, performance, and reliability, underpinned by energy efficiency, making it an exemplary choice for a wide range of storage applications.

You May Also Be Interested in

CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess