Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1151661-BAV16P
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV16P CAD Model

Description

The BAV16P is a high-speed switching diode manufactured by SECOS. It is designed for applications requiring fast switching speeds and efficient signal processing. This diode is widely used in various electronic circuits where rapid switching and reliable performance are essential.

Applications

  • High-speed switching circuits
  • General-purpose rectification
  • Clamping circuits
  • Reverse polarity protection
  • Signal processing

Features

  • Fast Switching Speed: Provides very low reverse recovery time.
  • Low Forward Voltage: Ensures efficient operation.
  • High Breakdown Voltage: Offers robustness against voltage spikes.
  • Small Package Size: Allows for compact circuit designs.
  • High Reliability: Designed for consistent and dependable performance.

Benefits

  • Improved Circuit Performance: Enables faster and more reliable switching.
  • Reduced Power Consumption: Low forward voltage drop contributes to energy efficiency.
  • Enhanced Protection: Protects circuits from voltage spikes and reverse polarity.
  • Space-Saving Design: Small package size allows for higher density circuit layouts.
  • Long-Term Reliability: Ensures stable operation over an extended lifespan.

Technical Specifications

The BAV16P typically features a maximum repetitive peak reverse voltage of 100V, a maximum average forward current of 250mA, and a fast reverse recovery time. It operates within a temperature range of -65°C to +150°C. The diode is available in a small plastic package, suitable for automated assembly.

This diode is suitable for a wide range of applications where fast switching and reliable performance are needed. Its compact size and high breakdown voltage make it a versatile component in modern electronic designs.

You May Also Be Interested in

Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
Atmel
High- Performance EE PLD
Need more? Email Us
ECAD model for ATF22V10BQL-25SI
QT Optoelectronics
6-pin phototransistor optocouplers
Need more? Email Us
ECAD model for CNX83A
Elpida Memory
2G bits GDDR5 SGRAM
Lowest to $16.7599
ECAD model for EDW2032BBBG-50-F
NXP / Nexperia
Single Zener diodes in a SOD123F package
Lowest to $0.0347
ECAD model for BZT52H-C13
Cypress Semiconductor Corp
64, 256, 512, 1K, 2K, 4K x 18 Synchronous FIFOs
Need more? Email Us
ECAD model for CY7C4225-10JC
National Semiconductor (TI)
LVDS Transmitter 24-Bit Color Flat Panel Display (FPD) Link
Lowest to $4.0218
ECAD model for DS90CF581MTD
Renesas Electronics America
Triac Medium Power Use
Lowest to $2.4294
ECAD model for BCR12KM-12LA
Fairchild/ON Semiconductor
Configurable 180mA 6-LED Driver with I2C Control
Lowest to $2.4448
ECAD model for FAN5702UMP20X

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention