The SM2100AF is a 20V ~ 200V, 2.0 amp surface mount Schottky barrier rectifier from SECOS. It is a fast switching diode with a low forward voltage drop and high reverse voltage capability. The SM2100AF is ideal for a wide variety of applications, including power supplies, battery chargers, and motor controllers.
Features
- 20V ~ 200V reverse voltage
- 2.0 amp forward current
- Low forward voltage drop
- High reverse voltage capability
- Fast switching speed
- Surface mount package
Benefits
- The SM2100AF's low forward voltage drop helps to improve efficiency and reduce power consumption.
- The high reverse voltage capability makes the SM2100AF ideal for use in high voltage applications.
- The fast switching speed of the SM2100AF allows it to be used in high frequency applications.
- The surface mount package makes the SM2100AF easy to assemble and solder.
Applications
The SM2100AF is ideal for a wide variety of applications, including:
- Power supplies
- Battery chargers
- Motor controllers
- Switching regulators
- Freewheeling diodes
- Polarity protection diodes
- Reverse voltage protection diodes
Package
The SM2100AF is available in a surface mount DO-214AC package.
Datasheet
The datasheet for the SM2100AF can be found here: SM2100AF datasheet: https://www.alldatasheet.com/datasheet-pdf/pdf/531243/SECOS/SM2100AF.html
Typical Applications
The following are some typical applications for the SM2100AF:
- Power supply: The SM2100AF can be used as a rectifier in a power supply to convert AC voltage to DC voltage.
- Battery charger: The SM2100AF can be used in a battery charger to charge batteries.
- Motor controller: The SM2100AF can be used in a motor controller to control the speed and direction of a motor.
- Switching regulator: The SM2100AF can be used in a switching regulator to convert DC voltage to another DC voltage.
- Freewheeling diode: The SM2100AF can be used as a freewheeling diode to protect a transistor when it is turned off.
- Polarity protection diode: The SM2100AF can be used as a polarity protection diode to prevent damage to a circuit if the power supply is connected incorrectly.
- Reverse voltage protection diode: The SM2100AF can be used as a reverse voltage protection diode to protect a circuit from reverse voltage damage.
Conclusion
The SM2100AF is a versatile and reliable surface mount Schottky barrier rectifier. It is ideal for a wide variety of applications, including power supplies, battery chargers, motor controllers, switching regulators, freewheeling diodes, polarity protection diodes, and reverse voltage protection diodes.