EN
  • EN
  • DE

SMG1332E

Part No SMG1332E
Manufacturer SECOS
Catalog HOT - SALES and EOL Components (S)
Description N-Channel Enhancement Mode Power Mos.FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 328987-SMG1332E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMG1332E CAD Model

Description

The SMG1332E, manufactured by SECOS, is a component likely used in electronic systems. While specific details are limited, based on similar components from SECOS, it likely functions as a power management or signal processing element. Given the 'SMG' prefix, it could be related to SECOS' range of smart grid or metering products, potentially handling data acquisition or communication tasks.

Applications

  • Smart Grid Infrastructure
  • Automated Meter Reading (AMR) Systems
  • Power Line Communication (PLC) Devices
  • Industrial Control Systems
  • Data Acquisition Units

Features

  • Low Power Consumption: Designed for energy-efficient operation in metering and grid applications.
  • Signal Conditioning: Processes and prepares signals for further analysis or transmission.
  • Integrated Communication Interface: Facilitates data transfer to central monitoring systems.
  • Robust Design: Withstands harsh industrial environments.
  • Compact Form Factor: Allows for integration into small devices.

Benefits

  • Improved Grid Efficiency: Enables better monitoring and control of power distribution.
  • Reduced Energy Waste: Optimizes power consumption through accurate data collection.
  • Enhanced System Reliability: Ensures stable operation in demanding environments.
  • Cost-Effective Solution: Provides a balance of performance and affordability.
  • Simplified System Integration: Streamlines the development process.

Considering its likely applications, the SMG1332E probably features a combination of analog and digital circuitry to handle signal processing and communication. It might include an analog-to-digital converter (ADC) for data acquisition and a communication interface such as UART or SPI for data transmission. The component is most likely designed to operate within a specific voltage range, possibly 3.3V or 5V, and may have built-in protection against overvoltage and overcurrent conditions. Further research into SECOS' smart grid product line will provide more precise details of this specific component. The datasheet will clarify the power consumption ratings, operating temperature range, and other crucial specs. Packaging is most likely a surface mount package to save space and improve manufacturing efficiencies.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess