EN
  • EN
  • DE

SMG2305A

Part No SMG2305A
Manufacturer SECOS
Description P-Channel Enhancement Mode Power Mos.FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1251846-SMG2305A
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMG2305A CAD Model

Description

The SMG2305A is a P-Channel enhancement mode MOSFET manufactured by SECOS. This MOSFET is designed for low voltage, high current applications such as power management in portable devices, load switching, and DC-DC converters. It features a low on-resistance (RDS(on)), which minimizes power loss and improves efficiency.

Applications

  • Load Switching: Used for turning power on and off to various loads in electronic systems.
  • DC-DC Converters: Employed in DC-DC converters to control the flow of current and regulate output voltage.
  • Power Management in Portable Devices: Suitable for use in smartphones, laptops, and other portable devices for efficient power control.
  • Battery Management Systems (BMS): Utilized in BMS for battery charging and discharging control.
  • Motor Control: Used in low-power motor control applications.

Features

  • P-Channel MOSFET: Allows for easier driving in certain configurations compared to N-channel devices.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Enables operation with low voltage logic signals.
  • Surface Mount Package: Allows for easy integration into automated assembly processes.
  • Fast Switching Speed: Provides quick response times in switching applications.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, resulting in higher efficiency.
  • Simple Drive Requirements: Low gate threshold voltage simplifies driver circuit design.
  • Compact Design: Surface mount package saves board space.
  • Reliable Operation: Robust design ensures stable performance under various operating conditions.
  • Improved Thermal Performance: Efficient heat dissipation due to low RDS(on).

Additional Details

The SMG2305A typically comes in a SOT-23 package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The specific values depend on the exact variant, but generally it is designed for low voltage applications. The power dissipation rating indicates the maximum power the device can handle without exceeding its temperature limits. The RDS(on) value is usually specified at a particular gate-source voltage and drain current. This MOSFET is RoHS compliant, ensuring it meets environmental standards. Care should be taken to operate the device within its maximum ratings to ensure reliability. Typical applications involve using it as a load switch or in synchronous rectification circuits.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess