EN
  • EN
  • DE

108090002

Part No 108090002
Manufacturer Seeed Technology Co., Ltd
Catalog Motors - AC, DC
Description SERVOMOTOR 100 RPM 4.8VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Motors, Solenoids, Driver Boards/Modules
Manufacturer Seeed Technology Co., Ltd
Series ES9257
Type DC Motor
Function Servomotor, RC (Hobby)
Voltage Rating DC 4.8VDC
RPM 100 RPM
Torque - Rated (oz-in / mNm) 34.72 / 245.17
Dimension Rectangular - 0.588" x 1.376" (14.94mm x 34.95mm)
Mounting Hole Spacing 1.673" (42.50mm)
Termination Style Wire Leads with Connector
Weight 0.044 lb (19.96g)
Win Source Part Number 760019-108090002
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 108090002 CAD Model

Description

The Seeed Technology Co., Ltd 760019-108090002 is a DC motor from Seeed Technology Co., Ltd that belongs to the ES9257 series.

  • Weight: 0.044 lb (19.96g)
  • Applications: Servomotor, RC (Hobby)
  • RPM: 100 RPM
  • Torque - Rated (oz-in / mNm): 34.72 / 245.17
  • Voltage Rating DC: 4.8VDC
  • Dimension: 0.588" x 1.376" (14.94mm x 34.95mm)

You May Also Be Interested in

Pololu Corporation
GEARMOTOR 2250 RPM 12V METAL
Need more? Email Us
Pololu Corporation
GEARMOTOR 160 RPM 12V METAL
Need more? Email Us
Pololu Corporation
6.3:1 METAL GEARMOTOR 37DX50L MM
Need more? Email Us
Omron
SERVOMOTOR 1500 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
1.5KW 480V 3000RPM BS2 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 1000 RPM 400V
Need more? Email Us
Pololu Corporation
GEARMOTOR 11 RPM 6V METAL
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 230V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $188.7155 $188.7155
2+ $182.4253 $364.8506
3+ $163.5538 $490.6614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess