EN
  • EN
  • DE
  • IT

110990073

Part No 110990073
Manufacturer Seeed Technology Co., Ltd
Catalog Boxes
Description COMP STORAGE PLSTC 0.98"LX1.18"W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Seeed Technology Co., Ltd
Status Active
Container Type Component Storage
Height 0.787" (20.00mm)
Area (L x W) 1.16" (7.5cm)
Design Hinged Door, Lid
Material Plastic, Non Specified
Color Blue
Features Compartments/Drawers - 5
Weight 0.013 lb (5.9g)
Win Source Part Number 1005486-110990073
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 110990073 CAD Model

Description

The Seeed Technology Component Storage Box is a durable and reliable solution for storing and organizing electronic components.

  • Manufacturer: Seeed Technology
  • Compartments/Drawers: 5
  • Features: Hinged Door and Lid Design
  • Material: High-Quality Plastic
  • Color: Blue
  • Thickness: Non-Specified
  • Height: 0.787 inches (20.00mm)
  • Container Type: Component Storage
  • Area: 1.16 inches (7.5cm)
  • Shipped From: Digi-Key
  • Weight: 0.013 lb (5.9g)

You May Also Be Interested in

Eaton Bussmann
NEMA 12 ENCL 69H
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 59H
Need more? Email Us
Panduit Corp
X
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX STEEL 24"L X 30"W
Need more? Email Us
Omron
BOX ALUM NAT 11.29\
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX STEEL 12"L X 6"W
Need more? Email Us
Hammond Manufacturing
Box Plastic, Polystyrene Gray Hand Held, Split Sides 3.937" L x 1.969" W (100.00mm x 50.00mm) X 0.984" (25.00mm)
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 36H
Need more? Email Us
Altech corporation
ENCLOSURE GRAY WITH TERMS 93X93X
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess