EN
  • EN
  • DE

EG-2101CA 161.1328M-PCHB

Part No EG-2101CA 161.1328M-PCHB
Manufacturer Seiko Epson Corporation
Catalog Oscillators
Description XTAL OSC SO 161.1328MHZ LVPECL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Base Resonator Crystal
Type SO (SAW)
Frequency 161.1328 MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 3.3V
Frequency Stability ±100ppm
Operating Temperature 0°C ~ 70°C
Current - Supply (Max) 60mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Supplier Device Package 4-VDFN (3.2x2.5)
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.055\;5;9;7;10;8;3;4;2;1;535;2905;3997;2754;505;175;4602;370;5950;300;222;744;119;110;406;31;2773;50;2651;114;631;3003;4556;2482;4983;4635;5254;3226;4538;3305;3186;1725;2780;1923;1908;478;5672;2195;150;278;2775;3655;490;644;2129;488;149;4289;3001;4981;2381;2151;20;2410;4203;3625;5852;4029;336;1473;3994;863;2388;5173;4309;1664;296;600025;2492;4606;887;541;4951;732;4503;3155;5721;602073;5102;818;0;3847;118840;16355;118841;118842;113889;121929;118843;113890;118845;113891;118844;113892;118846;113893;118847;118848;113894;118849;113895;118850;113896;118851;113897;118852;113898;118853;113899;118854;114178;114179;114180;114181;114182;130979;130980;8830;114183;114184;114185;114186;114187;64552;8226;10035;36789;131179;130978;130977;131183;131181;7944;7956;94981;73615;73616;6260;54196;4174;4176;73617;73618;6346;73619;73620;9844;52864;81526;131182;130983;130982;131185;131180;114188;114189;114190;114191;114192;131194;42298;40739;10982;3771;7488;7489;14364;19905;127332;55395;55396;10945;19097;7493;7494;58468;58469;4170;58470;58471;58472;130984;130985;130976;130975;131184;131193;10944;12224;8244;12230;73621;73622;8245;5191;12231;12232;70502;70503;70598;8282;47710;58443;58444;58445;73623;14833;58446;58447;58448;73624;29758;5755;123962;89266;21654;130981;130080;108260;129824;131186;25100;25102;48018;9708;25101;803;1167;21655;108261;28198;33535;5756;121923;131605;121924;127329;127333;121925;126536;121926;127331;14406;102274;86038;108257;14407;21656;86039;108259;108258;62601;127330;14505;132925;132924;123268;127016;58968;59356;98710;28983;40350;2344;1560;8246;8247;8248;79764;13439;109017;117306;119236;107054;117307;119235;66080;132968;66081;94914;94915;73527;73528;86048;86049;130065;127113;21220;26447;26448;26449;26450;28611;35351;35350;48265;45294;45470;13995;64506;2211;124852;86508;105455;10073;78001;81194;50768;90518;103487;66218;116436;39037;114821;36459;8249;69144;81195;19472;90519;103488;127017;26668;28201;36458;116433;8250;19473;8898;69145;81196;124151;19471;90520;103489;127018;26667;97162;28202;29610;29614;43862;29618;29603;28392;116434;54682;8905;97163;8906;96879;8252;26666;97164;28203;29604;48989;92172;33654;33634;33633;54275;45362;45363;45364;43352;74926;29033;37773;23917;10033;8254;8467;8255;32666;8256;19458;19457;92966;92965;42541;45468;48263;48305;50444;48849;48850;48851;48852;49686;49685;48853;50442;50845;51190;65994;65995;76418;35379;35378;45469;98241;50441;8258;44267;98068;8259;39672;28204;29605;48990;8958;8959;31460;31461;8284;117154;90610;90611;90612;124853;119237;119238;119239;115559;115560;115561;115555;115556;115557;108823;105604;1304;33754;115562;115563;115564;5420;75188;13778;14519;5908;1537;4634;111431;14342;8876;8285;4641;104858;104859;111427;111432;111429;111430;111428;27399;80276;62021;10898;10899;10900;10901;8262;8264;8265;8266;8267;73796;73797;109149;109150;73798;109167;109168;74066;109169;109170;74067;109171;90;40845;40846;8278;8279;1727;29727;8229;29728;8230;8231;46454;46455;43214;46503;46504;8464;3998;8233;8234;8235;8236;73902;73900;64087;64088;64089;73901;64090;64091;64092;64093;64094;64095;64096;64097;64098;64099;64100;64203;64204;8237;8238;8239;8240;8241;8242;74068;74069;74070;74071;4768;47548;81721;75102;75103;75104;113676;76743;122173;122174;74927;74928;74187;69236;62549;79063;8243;55835;118855;84557;91209;75105;84556;101448;101449;74778;84558;8286;107061;101453;101446;104268;84559;74779;84561;75106;84560;84562;75107;101456;101451;101450;84563;101457;101452;101447;107063;91210;89757;89758;89759;74780;74781;89756;113852;89755;897
Ultra Librarian 3D Model Ultra Librarian EG-2101CA 161.1328M-PCHB CAD Model

Description

NULL

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 24.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 48.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 3.6864MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 126.8000M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 16.367667M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 52.5600M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess